location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer A191HQb computer monitor 18.5" 1366 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A191HQb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.XA1HE.017
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer A191HQb computer monitor 18.5" 1366 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 18.5"
  • - 1366 x 768 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 20.1 W
More>>>
Short summary description Acer A191HQb computer monitor 18.5" 1366 x 768 pixels Black:
This short summary of the Acer A191HQb computer monitor 18.5" 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer A191HQb, 18.5", 1366 x 768 pixels, 5 ms, Black

Long summary description Acer A191HQb computer monitor 18.5" 1366 x 768 pixels Black:
This is an auto-generated long summary of Acer A191HQb computer monitor 18.5" 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

Acer A191HQb. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
18.5"
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Multimedia
Built-in camera *
No
RMS rated power
1 W
Design
Product color *
Black
Certification
CE, CB, UL, FCC, GS, ERGO, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Tilt angle range
-5 - 15°
LED indicators
Stand-by
Power
Power consumption (typical) *
20.1 W
Power consumption (standby) *
0.46 W
Weight & dimensions
Width (without stand)
17.5" (444 mm)
Depth (without stand)
6.31" (160.3 mm)
Height (without stand)
13.1" (332.8 mm)
Weight (without stand)
6.17 lbs (2.8 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
100 - 240V