location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S221HQLb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.WS1HE.001
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 65 W
Long product name Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black

21.5", 5 ms, 16:9, 1920 x 1080, 250 cd/m², VGA
More>>>
Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Acer S Series monitors are very slim yet spacious displays that are great for multitasking and web browsing. High-def visuals leap to life thanks to Full HD resolution and an extremely high contrast ratio. You'll appreciate both the imagery and the look of this streamlined yet powerful Acer monitor!

Ultra-thin, space-saving design
The S Series is designed to fit nicely in your living space, be it at home or in a SOHO, public area, or front-desk setting. Ultra-thin and ultra-elegant, the display is built around a sense of simple modernism.

Earth-friendly technologies
The S Series uses mercury-free materials and white LED technology for up to 68% lower power consumption, giving you big savings while helping preserve nature's energy resources. By meeting ENERGY STAR® 5.0 requirements, the S Series considers the environment.

Impressive performance
Games are more exciting and entertainment is truly cinematic with excellent detail courtesy of Full HD resolution. In addition, an HDMI® or DVI interface connects you to the latest high-definition devices, while an astounding contrast ratio delivers fantastic clarity.

Short summary description Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer S221HQLb, 21.5", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer S221HQLb computer monitor 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer S221HQLb. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. VESA mounting. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display number of colors *
16.78 million colors
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Design
Certification
CE TÜV GS ISO9241-307 MPR II
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
19.9" (505 mm)
Depth (without stand)
0.5" (12.7 mm)
Height (without stand)
14.6" (371 mm)
Weight (without stand)
4.41 lbs (2 kg)
Thin Client
Thin client installed
No
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 01:05:17
Uk has collected 4 expert reviews for Acer S221HQLb computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%