location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2223W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L840B.041
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 800:1
Long product name Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver :
The short editorial description of Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver

AL2223W, 22" LCD Widescreen 1680x1050, 800:1, 5ms
More>>>
Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver:
The official marketing text of Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver as supplied by the manufacturer

Everything is bigger and better on the Acer AL2223W. The Panoramic viewable display is ideal for watching DVD movies, playing Games, internet browsing, graphic design, IT programming, or working on two applications at the same time.

Short summary description Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver:
This short summary of the Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL2223W, 22", 1680 x 1050 pixels, 5 ms, Silver

Long summary description Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver:
This is an auto-generated long summary of Acer AL2223W computer monitor 22" 1680 x 1050 pixels Silver based on the first three specs of the first five spec groups.

Acer AL2223W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.282
Display
Viewable size, horizontal
18.6" (47.3 cm)
Viewable size, vertical
11.7" (29.6 cm)
Design
Product color *
Silver
Certification
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Other features
Audio system
2 x 1.5W
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:36:49
Uk has collected 4 expert reviews for Acer AL2223W computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 00:54:20
By default, this 22in monitor is very bright, but it has a black level that is set too low. It takes a little bit of fiddling with the luminance controls to come up with a picture that doesnt compromise subtle colours, but even then, it isnt perfect...
Good Colours were vibrant, Screen can get very bright...
Bad Black level was set too low, Dark areas of photos lacked definition, Very stiff stand The Final Word If its black level wasnt set so low, we would give this monitor a higher rating as its not a bad monitor overall. But, the lack of definition in dark...
Bottom line If its black level wasnt set so low, we would give this monitor a higher rating as its not a bad monitor overall. But, the lack of definition in dark areas was enough to put us off.
50%
phoronix.com
Updated:
2016-01-23 04:54:25
While the Acer AL2223Wd Office 22" monitor had met our expectations, the monitor was not 100% perfect. When it came to the construction of the LCD we would have preferred a larger base, and while the AL2223Wd belongs to Acers Office series, we would...
80%