Acer logo

Acer Monitor AL1713M 17 LCD computer monitor 17" 1280 x 1024 pixels

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41761
Info modified on:
22 Aug 2022, 16:24:57
Long product name Acer Monitor AL1713M 17 LCD computer monitor 17" 1280 x 1024 pixels:

Acer AL1713m 17" LCD

Acer Monitor AL1713M 17 LCD computer monitor 17" 1280 x 1024 pixels:

The slim AL1713m is an attractive entry into the larger screen arena, offering the benefits of LCD technology for every budget level. The slim and lightweight design takes up less space then the conventional monitors, making it ideal for areas with space constraints. A high valued solution for the small office or home entertainment area, which delivers the real life picture, required with the advantages of a broader view.

Short summary description Acer Monitor AL1713M 17 LCD computer monitor 17" 1280 x 1024 pixels:

Acer Monitor AL1713M 17 LCD, 17", 1280 x 1024 pixels, 25 ms

Long summary description Acer Monitor AL1713M 17 LCD computer monitor 17" 1280 x 1024 pixels:

Acer Monitor AL1713M 17 LCD. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.