location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1711m - 17" LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L1208.023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718235163891
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 25 ms 300 cd/m² 450:1
  • - 45 W
Guarantee: Limited warranty - parts and labour - 3 years
Long product name Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels :
The short editorial description of Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels

Monitor: Acer AL1711b 17i LCD Flat Panel Display with OSD analog - TCO 99 black
More>>>
Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels:
The official marketing text of Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels as supplied by the manufacturer

Enlarge your viewing area with the AL1711m, which protects you and your investment via the integrated prevention against eyestrain or headaches.
The generous contrast ratio of 450:1 alongside optimal brightness enhances the legibility even for data intensive or colorful multimedia applications.
The flicker-free and ultra bright picture eliminates distortion and secures a quality view.
Image smoothing and color scaling with automatic adjustments for a fast and easy personalization of view according to work needs.
The slim and modern styled 17" TFT lowers the total cost of ownership thanks to a longer life cycle and reduced power consumption.
The AL1711m is certified under the industries most stringent standards ISO 13406-2 guaranteeing high levels of ergonomic and comfort.
The slim AL1711m is an attractive entry into the larger screen arena, offering the benefits of LCD technology for every budget level. The slim and lightweight design takes up less space then the conventional monitors, making it ideal for areas with space constraints. A high valued solution for the small office or home entertainment area, which delivers the real life picture, required with the advantages of a broader view.

Short summary description Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels:
This short summary of the Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1711m - 17" LCD, 17", 1280 x 1024 pixels, 25 ms

Long summary description Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Acer AL1711m - 17" LCD computer monitor 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Acer AL1711m - 17" LCD. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
25 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Pixel pitch
0.264
Horizontal scan range
31.5 - 80 kHz
Vertical scan range
56 - 75 Hz
Performance
Compatibility
PC
Design
Certification
CE,FCC,UL,VCCI,CCC,TUV-GS, TCO99,ISO13406-2,C-tick,BSMI,WHQL
Ports & interfaces
I/O ports
1 x VGA - 15 pin HD D-Sub (HD-15)
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Weight & dimensions
Width (without stand)
14.8" (377 mm)
Depth (without stand)
6.28" (159.5 mm)
Height (without stand)
15.6" (396 mm)
Weight (without stand)
12.3 lbs (5.6 kg)
Other features
Audio system
Speaker 1.5W x 2 (optional)
Power requirements
AC 110/230 V
Video in
Video Signal Analog (D-sub)
Brand Image Article code product Stock Price from
Acer AL1711S computer monitor 17" 1280 x 1024 pixels Acer AL1711S computer monitor 17" 1280 x 1024 pixels
(show image)
ET.L1208.161 AL1711S 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1711B 17i LCD computer monitor 17" 1280 x 1024 pixels Acer AL1711B 17i LCD computer monitor 17" 1280 x 1024 pixels
(show image)
ET.L1208.024 AL1711B 17i LCD 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1711 17i LCD computer monitor 17" 1280 x 1024 pixels Acer AL1711 17i LCD computer monitor 17" 1280 x 1024 pixels
(show image)
ET.L1208.012 AL1711 17i LCD 0.00
(excl. VAT)
0 (incl. VAT)