location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2021M 20IN TFT LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L0607.001
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20"
  • - 1600 x 1200 pixels
  • - 25 ms 250 cd/m² 600:1
Long product name Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels :
The short editorial description of Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels

AL2021M 20" TFT LCD analog/digital monitor
More>>>
Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels:
The official marketing text of Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels as supplied by the manufacturer

The AL2021m is a professional solution integrating a high quality LCD-panel with a choice of the latest interface options for optimizing image performance and comfort needs. The digitally enabled 20" TFT is supported by a slim and compact design that provides the absolute ergonomics required for long-term performance with advanced productivity. Supporting a collaboration of innovative dual interface options, analog and digital for optimal office integration. The AL2021m is an ideal office solution, typically serving professionals and desktop power users with the objective of optimizing a long-term performance and maximizing the office space.

Short summary description Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels:
This short summary of the Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL2021M 20IN TFT LCD, 20", 1600 x 1200 pixels, LCD, 25 ms

Long summary description Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels:
This is an auto-generated long summary of Acer AL2021M 20IN TFT LCD computer monitor 20" 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Acer AL2021M 20IN TFT LCD. Display diagonal: 20", Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
20"
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
25 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.255
Horizontal scan range
81
Vertical scan range
75
Viewable size, horizontal
16.1" (40.8 cm)
Display
Viewable size, vertical
12" (30.6 cm)
Design
Certification
UL, CUL, TUV/GS, T-mark, ISO 13406-2, CE, CB, TCO 03, FCC TCO 99
Weight & dimensions
Width (without stand)
17.7" (449 mm)
Depth (without stand)
7.76" (197 mm)
Height (without stand)
17.3" (439 mm)
Other features
Display
LCD
Audio system
2 X 2W
Display viewable area (HxV)
16.1 x 12" (408 x 306 mm)
Power management
On: 58W Off: 3W
Brand Image Article code product Stock Price from
Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 computer monitor 20" 1600 x 1200 pixels Silver Acer AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 computer monitor 20" 1600 x 1200 pixels Silver
(show image)
ET.L0607.015 AL2021ms, 20" LCD , DVI & analog - multimedia, TCO'03 0.00
(excl. VAT)
0 (incl. VAT)