Acer logo

Acer P246HAbd computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46430
Info modified on:
22 Aug 2022, 16:27:46
Short summary description Acer P246HAbd computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer P246HAbd, 24", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer P246HAbd computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer P246HAbd. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 60°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.