location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1716s 17" LCD 12 ms silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.1716P.014
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 12 ms 300 cd/m² 500:1
  • - 44 W
Long product name Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels :
The short editorial description of Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels

Acer AL1716s 17" LCD Flat Panel Display with OSD analog 12ms - TCO99 silver
More>>>
Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels:
The official marketing text of Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels as supplied by the manufacturer

Great value for those who desire good text and graphics viewing, these are easy on the eye and on the budget. Adhere to high safety standards to provide the most comfortable and productive viewing.

Short summary description Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels:
This short summary of the Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1716s 17" LCD 12 ms silver, 17", 1280 x 1024 pixels, 12 ms

Long summary description Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Acer AL1716s 17" LCD 12 ms silver computer monitor 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Acer AL1716s 17" LCD 12 ms silver. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
150°
Viewing angle, vertical
135°
Display number of colors *
16.78 million colors
Pixel pitch
0.264
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
13.3" (33.8 cm)
Viewable size, vertical
10.6" (27 cm)
Design
Certification
TCO99
Ports & interfaces
I/O ports
1 x 15-pin D-Sub
Ergonomics
Panel mounting interface
75 x 75 mm
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
44 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (without stand)
14.8" (377 mm)
Depth (without stand)
7.17" (182 mm)
Height (without stand)
15.5" (393 mm)
Weight (without stand)
10.1 lbs (4.6 kg)