location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer EC.J6300.001 projector lamp 280 W P-VIP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC.J6300.001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC.J6300.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718235284145
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer EC.J6300.001 projector lamp 280 W P-VIP :
The short editorial description of Acer EC.J6300.001 projector lamp 280 W P-VIP

P7270i Replacement lamp
More>>>
Acer EC.J6300.001 projector lamp 280 W P-VIP:
The official marketing text of Acer EC.J6300.001 projector lamp 280 W P-VIP as supplied by the manufacturer

It is always good to keep a spare lamp on-hand because you never know when you will need it until you turn on the projector. You might be preparing your quarterly presentation in the executive boardroom, warming up for a sales pitch for your most important customer, or sitting down to watch a film with your family. Suddenly the excitement of being prepared is interrupted by the realization that the lamp in your projector is just a little too old, or maybe it took too big of a bump during your travel. If you have a spare lamp, you can change it immediately.

Short summary description Acer EC.J6300.001 projector lamp 280 W P-VIP:
This short summary of the Acer EC.J6300.001 projector lamp 280 W P-VIP data-sheet is auto-generated and uses the product title and the first six key specs.

Acer EC.J6300.001, P-VIP, 280 W, 3000 h, P7270i

Long summary description Acer EC.J6300.001 projector lamp 280 W P-VIP:
This is an auto-generated long summary of Acer EC.J6300.001 projector lamp 280 W P-VIP based on the first three specs of the first five spec groups.

Acer EC.J6300.001. Lamp type: P-VIP, Bulb power: 280 W, Service life of lamp: 3000 h, Compatibility: P7270i

Features
Compatibility *
P7270i
Service life of lamp
3000 h
Bulb power *
280 W
Features
Lamp type
P-VIP
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10555 projector lamp 280 W
(show image)
ML10555 ML10555 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL345 projector lamp 280 W P-VIP
(show image)
GL345 GL345 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)