Acer logo

Acer Veriton M M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41564
Info modified on:
10 Aug 2024, 08:47:18
Long product name Acer Veriton M M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Tower PC Black:

Intel Core i3-4150 (3M Cache, 3.50 GHz), 4GB RAM, 128GB SSD, Intel HD Graphics 4400, Gigabit Ethernet, Windows 7 Professional 64-bit

Acer Veriton M M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Tower PC Black:

Ready for Hard Work
This PC has some serious hardware for some serious work.

The Performance You Need
Up productivity with up to 32GB1 of dual-channel DDR4 memory and 2TB of storage.

Expand as You Go1
PCIe x16 and Mini slots1 offer a high-level of expansion capabilities for when an upgrade in performance is required.

Use with Multiple Displays
With next generation Intel® HD Graphics1, Acer Veriton M series PCs can support up to three independent displays.

Under Your Control
With great manageability and security features, you’ll be sure everything is under control.

Comprehensive Manageability
Acer ControlCenter places crucial functions and utilities into a single, fast-access panel.

Easy Recovery & System Monitoring
Get back on track quickly when you encounter a crash and can’t boot up Windows with One Button Recovery.

Reliable Security
With TPM 1.2, Acer ProShield portal and Intrusion Alert (via BIOS), keep your data under your control.

Short summary description Acer Veriton M M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Tower PC Black:

Acer Veriton M M2631, 3.5 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton M M2631 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Tower PC Black:

Acer Veriton M M2631. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.