Acer logo

Acer Veriton M2631 Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96163
Info modified on:
10 Aug 2024, 09:58:09
Guarantee:
1 Year: Carry-in
Long product name Acer Veriton M2631 Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Intel Pentium G3240 (3M Cache, 3.10 GHz), 4GB DDR3 RAM, 500GB HDD, Intel HD Graphics, Gigabit Ethernet, Windows 7 Professional (64-bit) / Windows 8.1 Pro (64-bit)

Acer Veriton M2631 Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Form and function
The Veriton 2 Series comes in form factors ranging from 1 to 30 litres, to fit various office spaces and business demands. These desktops deliver excellent multitasking performance to optimise your productivity. Tool-less expandability, a selection of affordable solutions, and other useful features efficiently handle your daily work needs.

Vital security
Choose from a host of security and manageability offerings. With support for WOL, PXE and more, the Veriton 2 Series is simple to manage. TPM encryption protects files, passwords and vital data, so you can rest assured. The Acer ProShield console unifies security and management features for easy administration, and system setup is effortless with Veriton ControlCenter.

Industrial compliance
Industrial compliance extends the life of your hardware, reduces costs, and keeps your business environmentally sound. ENERGY STAR® compliance means maximised efficiency with less power usage. The GS Mark certifies safer product design and better ergonomics. Regional EPEAT® Gold is the highest rating for having satisfied diverse environmental criteria, and RoHS compliance amplifies end-of-life savings.

Short summary description Acer Veriton M2631 Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Acer Veriton M2631, 3.1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M2631 Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Acer Veriton M2631. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor model: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.