location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SYAEQ.018
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - AMD A10 A10-7800 3.5 GHz
  • - 8 GB DDR3-SDRAM
  • - 1 TB HDD DVD Super Multi DL Card reader integrated
  • - AMD Radeon R7
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth
  • - Windows 10 Home 64-bit
Long product name Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black :
The short editorial description of Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black

AMD A10-7800 3.50 GHz, 8 GB DDR3 SDRAM, 1 TB HDD, DVD Super-Multi DL, Radeon R7 Series, Gigabit Ethernet, Wi-Fi, Bluetooth, 220 W, Windows 10 Home 64-bit
More>>>
Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:
The official marketing text of Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black as supplied by the manufacturer

Expands to the task
Free your creativity! Even demanding tasks like editing home videos and compiling photo albums are easy with the Aspire T Series' new-generation performance and easy expandability. The elegant black housing offers front-panel media access and topside digital device storage1, providing both visual and functional enhancements. Plus, your media is shareable through Acer BYOC™ Apps.

Get it done
Master your creative tasks with the up to quad-core processing1 and hefty amounts of DDR3 memory packed into the Aspire T Series. Visuals are enriched by powerful graphics, from new Intel® HD integrated graphics, to support for high-performance NVIDIA® GeForce® and AMD Radeon™ cards.1 Now you have the power and performance to keep pace with your computing needs.

Party time
Immerse yourself in HD entertainment with available 5.1 surround sound and optional Blu-ray™1 drive -- or move the action to your big screen with an HDMI® connection. Transfer media with the easy-access card reader or speedy USB 3.0.1 Plus, Acer BYOC™ Apps give you anytime, anywhere access to data on all your devices, even across multiple operating systems.

Show it off
The modern look of the smooth front surface with a polished finish adds to your contemporary style. The remarkable case design of the Aspire T Series is elegant and functional. The embedded optical drive, recessed into the front surface, adds function while maintaining the integrated architectural appearance. It is conveniently located just above the front-mounted ports and jacks.

Grow
The Aspire T Series grows with you. Fit in all your media libraries and artistic accomplishments, with select models offering expandable storage up to as many as six drives, each with up to 3 TB capacity1. Along with the full-size hard drive and optical drive expansion bays, select models also provide PCI and PCI-e expansion slots. And of course there's the added convenience and security of Acer BYOC™ Apps.

Short summary description Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:
This short summary of the Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-220, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:
This is an auto-generated long summary of Acer Aspire TC-220 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Acer Aspire TC-220. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD A10
Processor model *
A10-7800
Processor cores
4
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
Socket FM2+
Processor cache
4 MB
Processor cache type
L2
Processor operating modes
64-bit
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Number of processors installed
1
Processing Die size
245 mm²
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi DL
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA II
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon R7
On-board graphics card model *
AMD Radeon R7
On-board graphics card base frequency
720 MHz
Graphics
Number of displays supported (on-board graphics)
4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Product color *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Power
Power supply *
220 W
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width *
16.3" (413.7 mm)
Depth *
15" (380.5 mm)
Height *
6.89" (175 mm)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1