Acer logo

Acer Aspire X3995 Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 605 Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193127
Info modified on:
07 Oct 2024, 16:48:53
Short summary description Acer Aspire X3995 Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 605 Windows 8 PC Black:

Acer Aspire X3995, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description Acer Aspire X3995 Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 605 Windows 8 PC Black:

Acer Aspire X3995. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 605. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.