location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC-1710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.BLXEK.002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2024 12:43:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i3-N305 (6MB Cache)
  • - 8GB DDR4-SDRAM & 512GB SSD
Long product name Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black :
The short editorial description of Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black

Intel Core i3-N305 (6MB Cache), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics, LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:
The official marketing text of Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black as supplied by the manufacturer

Make every day easier with the high-performance Aspire XC. Powered by the latest Intel® Core™ Processors1 and featuring a compact, space-saving design to provide smooth multitasking and home entertainment.

Modern, Compact Design
Combining modern flair with compact design, Aspire XC features a distinct triangular front panel and sleek hairline brushed finish. Minimize distractions and maximize focus with this exceptional, space-saving design.

Propel Your Productivity
Featuring an Intel® Core™ 14th Gen processor1 and 32 GB1 of dual-channel DDR5 RAM1, Aspire XC offers powerful performance capable of tackling a multitude of tasks.

Impressive Graphics
Experience smooth graphics with an NVIDIA® GeForce® GT730 GPU1—tailored for immersive entertainment, light gaming, and steady video editing.

Versatile Storage Options
Experience the best of both worlds with a 2TB HDD1 and a lightning-fast 1TB SSD1, combining ample space with rapid access. Expand your possibilities further with an optional DVD-RW drive.

Comprehensive Connectivity
Benefit from a plethora of connectivity options with Wi-Fi 6E,1 Bluetooth® 5.0, USB 3.2 Type-C, and a convenient built-in SD card reader1—so you can stay effortlessly linked to your devices and data, making every connection a breeze.

HD Audio
Immerse yourself in integrated high-definition 5.1 channel surround sound—finely tuned to transform your audio into an unforgettable experience.

Short summary description Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:
This short summary of the Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire XC-1710, Intel Core i3 N-series, i3-N305, 8 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:
This is an auto-generated long summary of Acer Aspire XC-1710 Intel Core i3 N-series i3-N305 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black based on the first three specs of the first five spec groups.

Acer Aspire XC-1710. Processor family: Intel Core i3 N-series, Processor model: i3-N305. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core i3 N-series
Processor generation
Intel Core i3-Nxxx
Processor model *
i3-N305
Processor cores
8
Processor threads
8
Processor boost frequency
3.8 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Product color *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
13" (330 mm)
Height *
11.6" (295 mm)
Packaging content
Display included *
No