location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Revo RB610 Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Revo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.BL2EG.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711474091918
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 15:00:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Revo RB610 Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i3 i3-1315U 4.5 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 256 GB SSD
  • - Ethernet LAN Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 64-bit
More>>>
Short summary description Acer Revo RB610 Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Mini PC Black:
This short summary of the Acer Revo RB610 Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Revo RB610, 4.5 GHz, Intel® Core™ i3, i3-1315U, 8 GB, 256 GB, Windows 11

Long summary description Acer Revo RB610 Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Mini PC Black:
This is an auto-generated long summary of Acer Revo RB610 Intel® Core™ i3 i3-1315U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Mini PC Black based on the first three specs of the first five spec groups.

Acer Revo RB610. Processor frequency: 4.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-1315U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 11, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.2 lbs (1 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor model *
i3-1315U
Processor cores
6
Processor frequency *
4.5 GHz
Processor cache
10 MB
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Number of rear USB ports
5
Number of front USB ports
3
Number of front audio ports
1
Design
Chassis type *
Mini PC
Product color *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 11
Operating system architecture
64-bit
Power
Power supply *
65 W
Certificates
Compliance certificates
BSMI, CB, CE, Federal Communications Commission (FCC)
Certification
ENERGY STAR
Weight & dimensions
Width *
7.01" (178 mm)
Depth *
1.18" (30 mm)
Height *
7.01" (178 mm)
Weight *
2.2 lbs (1 kg)
Packaging content
Display included *
No