Acer logo

Acer Aspire XC-1780 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
718
Info modified on:
08 Sept 2024, 12:43:31
Bullet Points Acer Aspire XC-1780 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:
  • - Windows 11 Home 64-bit
  • - Intel Core i3-13100 (12MB Cache)
  • - 8GB DDR4-SDRAM & 512GB SSD
Long product name Acer Aspire XC-1780 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

Intel Core i3-13100 (12MB Cache), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 730, LAN, WLAN, Bluetooth, Windows 11 Home 64-bit

Acer Aspire XC-1780 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

Make every day easier with the high-performance Aspire XC. Powered by the latest Intel® Core™ Processors1 and featuring a compact, space-saving design to provide smooth multitasking and home entertainment.

Modern, Compact Design
Combining modern flair with compact design, Aspire XC features a distinct triangular front panel and sleek hairline brushed finish. Minimize distractions and maximize focus with this exceptional, space-saving design.

Propel Your Productivity
Featuring an Intel® Core™ 14th Gen processor1 and 32 GB1 of dual-channel DDR5 RAM1, Aspire XC offers powerful performance capable of tackling a multitude of tasks.

Impressive Graphics
Experience smooth graphics with an NVIDIA® GeForce® GT730 GPU1—tailored for immersive entertainment, light gaming, and steady video editing.

Versatile Storage Options
Experience the best of both worlds with a 2TB HDD1 and a lightning-fast 1TB SSD1, combining ample space with rapid access. Expand your possibilities further with an optional DVD-RW drive.

Comprehensive Connectivity
Benefit from a plethora of connectivity options with Wi-Fi 6E,1 Bluetooth® 5.0, USB 3.2 Type-C, and a convenient built-in SD card reader1—so you can stay effortlessly linked to your devices and data, making every connection a breeze.

HD Audio
Immerse yourself in integrated high-definition 5.1 channel surround sound—finely tuned to transform your audio into an unforgettable experience.

Short summary description Acer Aspire XC-1780 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

Acer Aspire XC-1780, Intel® Core™ i3, i3-13100, 8 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description Acer Aspire XC-1780 Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

Acer Aspire XC-1780. Processor family: Intel® Core™ i3, Processor model: i3-13100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.