location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-886 I3815 NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.BDCEH.00C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710180623307
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:24:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - Intel® Core™ i3 i3-9100 3.6 GHz
  • - 8 GB DDR4-SDRAM
  • - 512 GB SSD Card reader integrated
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black :
The short editorial description of Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black

Intel Core i3-9100 Quad-core (4 Core™) 3.60 GHz, 8 GB DDR4 SDRAM, 512 GB SSD, Windows 10 Home, 163 x 350 x 340 mm, 7.4 kg
More>>>
Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:
The official marketing text of Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black as supplied by the manufacturer

Classically Styled
Whether it’s style or size that matters to you, there’s a model to meet your requirements.

For When Performance Matters
Entry level technology provides you with the specifications you need to do what you need.

Size Matters
A sizable 16 liter chassis provides plenty of extra space for future expansion.

Sleek Functional Cover
The classic cover and uniquely ridged edges ensure you work and play in style.

The Power of Sound
Listen to voices and special effects with increased clarity with HD 5.1 Surround Sound.

Processing Done Right
A choice of processors provides the power to move through tasks as they arise.

NVIDIA® GeForce® GT Series
NVIDIA® GeForce® GT series graphics cards are the perfect choice for fast web browsing, movie-playing and design.

Look No Wires
Enjoy up to 3 times faster wireless performance than before.

Room for More
Enjoy more of your favorite media with plenty of storage space.

Short summary description Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:
This short summary of the Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-886 I3815 NL, 3.6 GHz, Intel® Core™ i3, i3-9100, 8 GB, 512 GB, Windows 10 Home

Long summary description Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of Acer Aspire TC-886 I3815 NL Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

Acer Aspire TC-886 I3815 NL. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor model *
i3-9100
Processor cores
4
Processor threads
4
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card memory
64 GB
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller model
Intel Dual Band Wireless-AC 3168
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
M.2 card slot (storage)
2
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Product color *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134870
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Power
Power supply *
220 W
Certificates
Compliance certificates
RoHS
Certification
BSMI CCC CE FCC CB
Weight & dimensions
Width *
6.42" (163 mm)
Depth *
13.8" (350 mm)
Height *
13.4" (340 mm)
Weight *
16.3 lbs (7.4 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes