location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire TC-780
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.B8DEG.007
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:14:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - Intel® Core™ i5 i5-7400 3 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 730 2 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac)
  • - Windows 10 Home 64-bit
Long product name Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black :
The short editorial description of Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black

Intel Core i5-7400, 3/3.5 CHz, 6 MB, 8 DDR4 GB RAM, 1000 GB HDD + 128 GB SDD, Nvidia GeForce GT 730, LAN, WiFi, Bluetooth, 4 x USB 2.0, 3 x USB 3.0, 2 x HDMI, Windows 10 Home 64-bit
More>>>
Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black:
The official marketing text of Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black as supplied by the manufacturer

Free your creativity! Even demanding tasks like editing home videos and compiling photo albums are easy with the Aspire T Series' new-generation performance and easy expandability. The elegant black housing offers front-panel media access and topside digital device storage, providing both visual and functional enhancements.

Powerful Hardware

Choose high-end processors (6th gen. Intel Core), graphics, memory, and more if you want to do higher-end gaming or video editing.

Big Memory

With up to 32GB of super-fast DDR4 memory, all processing happens superfast, for supersmooth computing experiences

High-speed Wireless LAN

802.11ac wireless technology offers speeds that are up to three times faster4 than previous-generation wireless technologies.

Acer Care Center

Acer Care Center provides a full range of services, checks and updates to keep your device fresh and running smoothly.

Short summary description Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black:
This short summary of the Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-780, 3 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

Acer Aspire TC-780. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7400 Desktop Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 730
Discrete graphics card memory
2 GB
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DVI port
No
HDMI ports quantity *
2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Product color *
Black
Performance
Motherboard chipset
Intel® H110
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32W
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97147
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
220 W
Certificates
Compliance certificates
RoHS
Certification
BSMI CB CCC CE FCC
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
16.8" (425.5 mm)
Height *
15" (381.4 mm)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:12:23
Uk has collected 2 expert reviews for Acer Aspire TC-780 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
lifewire.com
Updated:
2019-11-19 14:15:10
The Acer Aspire TC-780-AMZKi5 is a mid-tier performance-oriented PC that sells in the $500-$600 range. It is suitable for home or business use and capable of handling some gaming-more so, if you consider upgrading with a graphics card. The TC-780 features...
Good 8GB of RAM with Intel i5-7400 CPU offers decent performance, 2TB hard drive for plenty of storage, Has 1 PCIe x16 slot to add a GPU...
Bad Steep price for 7th gen PC, Integrated graphics are below average for gaming, Limited CPU upgrade options with Intel H110 Express chipset, Large tower, will take up some desk space...
Bottom line Watch for a sale, but don't buy at full price.The Acer Aspire TC-780-AMZKi5 is not a bad desktop PC. Its 7th generation Intel processor and 2TB hard drive are capable and relatively fast for many different applications. On the other hand, the TC-780's int...
58%