location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC-230 A3802 BE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.B60EH.002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:18:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 65 W
  • - AMD A8 A8-7410 2.2 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL Card reader integrated
  • - AMD Radeon R5
  • - Ethernet LAN Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black :
The short editorial description of Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

AMD A8-7410 Quad Core processor - 8GB DDR3 - 1TB HDD 7200 rpm - Radeon™ R5 Graphics 2x HDMI - DVD-RW (DL) - WLAN ac/b/g/n + BT 4.0 - Windows® 10 Home 64bit - USB Keyboard AZERTY & USB Mouse
More>>>
Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
The official marketing text of Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black as supplied by the manufacturer

One third the size, all the features
Maximize your creativity and your desk space, too. Small enough to fit almost anywhere, the compact Aspire X Series is just one-third the size of a tower PC, yet offers plenty of power and performance for your multimedia creativity and HD entertainment – plus, your all your media is shareable using Acer BYOC™ Apps.

Fits in well
Easy to place, easy to set up: Whether on a bookcase shelf, in a corner of your desk, or tucked underneath, this compact PC just fits. It's perfect for storing movies and media, as a gaming or learning machine in the kids' room, or as a homework tool for students in cramped dorms.

Full power
Finish tasks, watch video, play casual games, and keep in touch with friends -- all easy with next generation Intel® Core™ or new AMD processors, and display graphics ranging from integrated Intel® HD to NVIDIA® GeForce® or AMD Radeon™ display cards. Press the blue LED power button[1] and command your world.

HD fun
Wonderfully compact -- and greatly entertaining -- the Aspire X Series is your high-definition multimedia center. Select models combine discrete graphics with HD audio for vividly accurate color and sound. Plus, you can easily take the multimedia experience to your big screen, thanks to the HDMI® port built into every Aspire X Series desktop.

Expandable
Add up to 16 GB[1] of DDR3 memory for fast response in entertainment, gaming and design applications. Easily transfer media from your digital devices using the front-mounted card reader or speedy USB 3.0 ports.[1] Plus, you have anytime, anywhere access to documents and media on all your devices with Acer BYOC™ Apps.

[1] Specifications vary depending on model.

Short summary description Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
This short summary of the Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire XC-230 A3802 BE, 2.2 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
This is an auto-generated long summary of Acer Aspire XC-230 A3802 BE AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

Acer Aspire XC-230 A3802 BE. Processor frequency: 2.2 GHz, Processor family: AMD A8, Processor model: A8-7410. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor model *
A8-7410
Processor cores
4
Processor threads
4
Processor boost frequency
2.5 GHz
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi DL
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon R5
On-board graphics card model *
AMD Radeon R5
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Product color *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Bundled software
McAfee® Internet Security Suite - 30 days trial
Power
Power supply *
65 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
16.5" (419.5 mm)
Height *
11.5" (291.6 mm)
Weight *
18.7 lbs (8.5 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1