location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-780
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.B59EF.033
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 300 W
  • - Intel® Core™ i5 i5-6400 2.7 GHz
  • - 8 GB DDR4-SDRAM
  • - 2 TB HDD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GT 720 Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black :
The short editorial description of Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black

Intel Core i5-6400 (6M Cache, 2.7 GHz), 8GB DDR4, 2TB HDD, Intel HD Graphics 530, Gigabit Ethernet, Windows 10 Home 64bit
More>>>
Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black:
The official marketing text of Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black as supplied by the manufacturer

Expands to the task
Free your creativity! Even demanding tasks like editing home videos and compiling photo albums are easy with the Aspire T Series' new-generation performance and easy expandability. The elegant black housing offers front-panel media access and topside digital device storage1, providing both visual and functional enhancements. Plus, your media is shareable through Acer BYOC™ Apps.

Get it done
Master your creative tasks with the up to quad-core processing1 and hefty amounts of DDR3 memory packed into the Aspire T Series. Visuals are enriched by powerful graphics, from new Intel® HD integrated graphics, to support for high-performance NVIDIA® GeForce® and AMD Radeon™ cards.1 Now you have the power and performance to keep pace with your computing needs.

Party time
Immerse yourself in HD entertainment with available 5.1 surround sound and optional Blu-ray™1 drive -- or move the action to your big screen with an HDMI® connection. Transfer media with the easy-access card reader or speedy USB 3.0.1 Plus, Acer BYOC™ Apps give you anytime, anywhere access to data on all your devices, even across multiple operating systems.

Show it off
The modern look of the smooth front surface with a polished finish adds to your contemporary style. The remarkable case design of the Aspire T Series is elegant and functional. The embedded optical drive, recessed into the front surface, adds function while maintaining the integrated architectural appearance. It is conveniently located just above the front-mounted ports and jacks.

Grow
The Aspire T Series grows with you. Fit in all your media libraries and artistic accomplishments, with select models offering expandable storage up to as many as six drives, each with up to 3 TB capacity1. Along with the full-size hard drive and optical drive expansion bays, select models also provide PCI and PCI-e expansion slots. And of course there's the added convenience and security of Acer BYOC™ Apps.

Short summary description Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black:
This short summary of the Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-780, 2.7 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black:
This is an auto-generated long summary of Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Acer Aspire TC-780. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6400 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
2 TB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 720
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Expansion slots
PCI Express x16 slots
1
Design
Placement supported
Vertical
Product color *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BY
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88185
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
300 W
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
16.8" (425.5 mm)
Height *
15" (381.4 mm)
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:44:41
Uk has collected 2 expert reviews for Acer Aspire TC-780 Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home PC Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
lifewire.com
Updated:
2019-11-19 14:07:38
The Acer Aspire TC-780-AMZKi5 is a mid-tier performance-oriented PC that sells in the $500-$600 range. It is suitable for home or business use and capable of handling some gaming-more so, if you consider upgrading with a graphics card. The TC-780 features...
Good 8GB of RAM with Intel i5-7400 CPU offers decent performance, 2TB hard drive for plenty of storage, Has 1 PCIe x16 slot to add a GPU...
Bad Steep price for 7th gen PC, Integrated graphics are below average for gaming, Limited CPU upgrade options with Intel H110 Express chipset, Large tower, will take up some desk space...
Bottom line Watch for a sale, but don't buy at full price.The Acer Aspire TC-780-AMZKi5 is not a bad desktop PC. Its 7th generation Intel processor and 2TB hard drive are capable and relatively fast for many different applications. On the other hand, the TC-780's int...
58%