Acer Aspire S32-1856, 31.5", Quad HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 11 Home
Acer Aspire S32-1856. Product type: All-in-One PC. Display diagonal: 31.5", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: Gray