location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C24-963
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.BEREF.006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710180872200
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:50:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home All-in-One PC Silver
  • - Intel® Core™ i5 i5-1035G1 1 GHz
  • - 23.8" Full HD 1920 x 1080 TFT
  • - 8 GB DDR4-SDRAM
  • - 512 GB SSD Card reader integrated
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Home 64-bit
Long product name Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver :
The short editorial description of Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

23.8", 1920 x 1080, Intel Core i5-1035G1, 1 GHz, 8 GB, 512 GB SSD, Intel UHD Graphics, 65 W
More>>>
Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
The official marketing text of Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer

This slim, space saving 24” All-In-One computer with the latest generation Intel® CPU provides a great computing experience in a single unit.

Glorious Display
Users get to see more details and sharper colors on the FHD IPS display. With a narrow bezel and a screen-to-body ratio of 88% users get to see more of the screen at viewing angles of 178°.

Stunning Performance
Power is of the essence for all home applications and this Aspire has plenty. The 10th Gen Intel® i5 processor, and up to 32GB DDR4-2666 RAM provide users with a smooth operating experience for photo and video editing and playing games.

10th Gen Intel®
This new class of processors redefines performance – delivering approx. 2.5x-3x accelerated AI1performance, up to 2x Graphics performance and nearly 3x faster3 wireless speeds.

DDR4 RAM
The latest memory variant achieves higher speed and efficiency thanks to increased transfer rates and decreased voltage.

Elegantly Slim Design
No matter where in the home it’s placed this elegantly styled All-in-One will fit in it. At just 8.5mm deep it frees up more of the table’s space and for added viewing comfort it can be tilted between -5° to 25°.

Plenty of Storage
Videos, music, games and applications all take up a lot of storage space but users won’t need to fear it filling up. With up to 1TB M.2 SSD and up to 2TB 2.5” HDD there’s lots of storage.

Plenty of Ports
Expand the functionality of this Aspire with a host of ports. Add an extra display using the HDMI port, add extra peripherals with the four USB ports and wirelessly connect to the internet with the Wi-Fi 5 (802.11ac) wireless connection.

Vision Care
Users can take better care of their sight with two vision care technologies. Acer Bluelight Shield lowers the levels of blue light to reduce exposure. Flickerless technology reduces the natural flickering of the LED panel.

Short summary description Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This short summary of the Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer C24-963, 23.8", Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 10 Home

Long summary description Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Acer C24-963 Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Acer C24-963. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: TFT. Processor family: Intel® Core™ i5, Processor frequency: 1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Panel type
TFT
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0.7 GHz
Configurable TDP-down
13 W
PCI Express slots version
3.0
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
3200, 3733 MHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Built-in speaker(s) *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Combo headphone/mic port
Yes
Design
Product color *
Silver
Performance
Product type *
All-in-One PC
Market positioning
Home
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196603
Weight & dimensions
Width (with stand)
21.2" (538.4 mm)
Depth (with stand)
1.46" (37.2 mm)
Height (with stand)
15.7" (398.9 mm)
Weight (with stand)
7.05 lbs (3.2 kg)
Certificates
Compliance certificates
RoHS
Packaging content
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-10-03 02:26:44
Uk has collected 1 expert review for Acer C24-963 Intel® Core™ i5 i5-1035G1 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%