Acer logo

Acer Aspire C27-962 Intel® Core™ i3 i3-1005G1 27" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Endless OS Wi-Fi 5 (802.11ac) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32618
Info modified on:
28 Dec 2023, 04:49:38
Short summary description Acer Aspire C27-962 Intel® Core™ i3 i3-1005G1 27" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Endless OS Wi-Fi 5 (802.11ac) Black, Silver:

Acer Aspire C27-962, 27", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Endless OS

Long summary description Acer Aspire C27-962 Intel® Core™ i3 i3-1005G1 27" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Endless OS Wi-Fi 5 (802.11ac) Black, Silver:

Acer Aspire C27-962. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 1.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Endless OS. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.