location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C 27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN-C-C27-962
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.BDPEQ.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0471018078082 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 04:49:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business All-in-One workstation Black, Silver 135 W
  • - Intel® Core™ i5 i5-1035G1 1 GHz
  • - 27" Full HD 1920 x 1080 TFT
  • - 8 GB DDR4-SDRAM
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver :
The short editorial description of Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver

27", Full HD, 1920 x 1080, Intel Core i5, 1 GHz, 8 GB, 512 GB SSD, HDMI, 4 x USB, 135 W, 450 x 615 x 6.8 mm, 4000 g
More>>>
Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
The official marketing text of Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer

Powerful Performance
The 8th Gen Intel® Core™ processors and NVIDIA® GeForce® MX130 make powering through the most complex of tasks or editing your most recent recorded content a breeze. And feel free to open as many apps as you need with an impressive 8GB of DDR4 RAM.

Vibrant Images
Take in the crisp, true-to-life colors of the 27” FHD IPS display. Share what's on your screen with family and friends as shades and contrasts stay true with a viewing angle of up to 178°.

See More Screen
See more of the screen with the 3.7mm narrow bezel, which boosts your screen-to-body ratio to 92% and makes the most of the incredible images. And if that’s still not enough, you can double your viewing pleasure or work productivity by connecting a second monitor with the HDMI-out port.

Design Ingenuity
Save precious desk space with this ultra-thin 6.8mm unit and set it up for your ideal viewing position with an adjustable tilt from -5° to 25°. Extra stability is provided with its sturdy V stand.

Short summary description Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AN-C-C27-962, 27", Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 10 Home

Long summary description Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of Acer Aspire AN-C-C27-962 Intel® Core™ i5 i5-1035G1 27" 1920 x 1080 pixels All-in-One workstation 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire AN-C-C27-962. Product type: All-in-One workstation. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: TFT. Processor family: Intel® Core™ i5, Processor frequency: 1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black, Silver

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Panel type
TFT
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0.7 GHz
Configurable TDP-down
13 W
PCI Express slots version
3.0
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
3200, 3733 MHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Network
Wi-Fi *
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
Audio output
Yes
Design
Product color *
Black, Silver
Performance
Product type *
All-in-One workstation
Market positioning
Business
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196603
Power
AC adapter power
135 W
Weight & dimensions
Width (with stand)
24.2" (615 mm)
Depth (with stand)
0.268" (6.8 mm)
Height (with stand)
17.7" (450 mm)
Weight (with stand)
8.82 lbs (4 kg)
Certificates
Certification
CB BSMI CE Citrix ready FCC
Sustainability
Sustainability certificates
RoHS
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Backlight type
LED