Intel Core i3-7100U (2.4GHz), 4GB DDR4, 1TB HDD, 60.5 cm (23.8") Full HD 1920 x 1080 LED, Gigabit Ethernet, WLAN 802.11ac, Windows 10 Home 64-bit
Enjoy smooth everyday computing on a superbly thin device.
Simply Slender
Enjoy a visually clean and space-saving design.
Ultra-Thin
The upper part of this PC is only 8mm thin, making it thinner than some smartphones.
Narrow Bezel Design
With a thinner bezel, its display offers more viewing real estate without getting bigger.
Sturdy Stand
A stand made out of metal ensures a sturdy foundation for the display and a premium look.
Everything You Need
All of the features that you need are all there.
Crisp & Clear
Enjoy a crisp and clear entertainment experience with a Full HD display and stereo speakers.
Liberated Webcam
The cable-connected external webcam can be lifted up and pointed in any direction. You can also plug it into other devices.
Top-Speed Wireless
802.11ac wireless tech lets you browse the web at high speeds without the need for a cable connection.
Acer Aspire C24-760, 23.8", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home
Acer Aspire C24-760. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver