location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C 22 & C 24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C24-760
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.B8GEF.006
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver 65 W
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 23.8" Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD Card reader integrated
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver :
The short editorial description of Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver

Intel Core i5-6200U (2.3GHz), 8GB DDR4, 1TB HDD + 128GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 LED, Gigabit Ethernet, WLAN 802.11ac, Windows 10 Home 64-bit
More>>>
Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver:
The official marketing text of Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver as supplied by the manufacturer

Enjoy smooth everyday computing on a superbly thin device.

Simply Slender
Enjoy a visually clean and space-saving design.

Ultra-Thin
The upper part of this PC is only 8mm thin, making it thinner than some smartphones.

Narrow Bezel Design
With a thinner bezel, its display offers more viewing real estate without getting bigger.

Sturdy Stand
A stand made out of metal ensures a sturdy foundation for the display and a premium look.

Everything You Need
All of the features that you need are all there.

Crisp & Clear
Enjoy a crisp and clear entertainment experience with a Full HD display and stereo speakers.

Liberated Webcam
The cable-connected external webcam can be lifted up and pointed in any direction. You can also plug it into other devices.

Top-Speed Wireless
802.11ac wireless tech lets you browse the web at high speeds without the need for a cable connection.

Short summary description Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver:
This short summary of the Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire C24-760, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home

Long summary description Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver:
This is an auto-generated long summary of Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver based on the first three specs of the first five spec groups.

Acer Aspire C24-760. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0.8 GHz
Configurable TDP-down
7.5 W
PCI Express slots version
3.0
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
D1
Bus type
QPI
Processor codename
Skylake
Processor series
Intel Core i5-6200 series
Maximum number of PCI Express lanes
12
PCI Express configurations
1x4, 4x1
Processor code
SR2EY
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
2133 MHz
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Design
Product color *
Silver
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88193
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
21.5" (545.3 mm)
Depth (with stand)
0.315" (8 mm)
Height (with stand)
14.3" (364.3 mm)
Certificates
Compliance certificates
RoHS
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 02:02:31
Uk has collected 2 expert reviews for Acer Aspire C24-760 Intel® Core™ i5 i5-6200U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%