location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3-715
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.B2XEF.012
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black, Silver 135 W
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - 23.8" Full HD 1920 x 1080 TFT
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver :
The short editorial description of Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver

23.8" TFT 1920x1080, Intel Core i5-6400T (6M Cache, up to 2.80 GHz), 4GB DDR4 2133MHz, 1TB HDD SATA 5400RPM, Intel HD Graphics 530, Gigabit Ethernet, 802.11ac, Bluetooth 4.0+LE, HDMI, 1x USB 2.0, 4x USB 3.0, 135W, Windows 10 Home 64-bit
More>>>
Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
The official marketing text of Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver as supplied by the manufacturer

Vibrant visuals
Movies, TV shows, video clips on video-sharing sites, you name it, they’ll all look better on their Full HD (1920 x 1080) displays.

Fuller audio
They are equipped with stereo speakers tuned with Acer TrueHarmony technology and Dolby® Digital Plus Home Theater™, so everything will sound great and lifelike.

Comfortable viewing
Aspire Z3 Series PCs feature adjustable displays that can tilt from -5° to 30°. Also with Acer BluelightShield™, they can filter out eye-straining blue light.

Clear web chats
Enjoy clear web chats with family and friends via their Full HD webcams and digital microphones.

Stylish and space-saving
With 35 mm housings that are as thin as a pizza box, they won’t take up a lot of space. Plus, they look stylish and blend in seamlessly with the décor of any modern home. Yet despite their stylishly slim form-factors, they’re still able to sport DVD Super Multi drives.

Storage and connectivity
Aspire Z3 Series PCs give you up to 2 TB of storage and feature easy to access side facing ports, including USB 3.0, for hassle-free connections to external multimedia sources and peripherals.

Short summary description Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
This short summary of the Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Z3-715, 23.8", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
This is an auto-generated long summary of Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire Z3-715. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black, Silver

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
TFT
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BS
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product color *
Black, Silver
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
88187
Power
AC adapter power
135 W
Weight & dimensions
Width (with stand)
23.3" (592.8 mm)
Depth (with stand)
1.42" (36 mm)
Height (with stand)
18.4" (468.6 mm)
Certificates
Certification
CE, FCC, CB
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:34:09
Uk has collected 2 expert reviews for Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
computershopper.com
Updated:
2017-05-17 01:08:57
Acer's Aspire Z3 all-in-one (AIO) PC line is a familiar face, in the sense that we recognize it from review after review in previous years—and as a shadow of an iconic Apple AIO.Indeed, the Aspire Z3 hides its 2017 updates on the inside. This 23.8-inch al...
Good Strong performance, Sleek stand, Quiet operation for an i7-based PC...
Bad Dated design, No SSD option or USB Type-C ports...
Bottom line The latest rev of Acer's Aspire Z3 AIO prizes performance over modern amenities such as SSDs and USB-C. It delivers power in a legacy chassis, but we'd like to see a design update with less screen bezel. Read More...
60%
pcmag.com
Updated:
2017-05-27 01:06:01
The Acer Aspire Z3 (AZ3-715-UR15) ($1,199.99) is a midrange all-in-one desktop with a 23.8-inch Full HD touch panel, a large hard drive, and very good multimedia and day-to-day performance, thanks to a powerful Core i7 processor and 16GB of RAM. However...
Good Solid performance, Lots of storage, HDMI-in and HDMI-out ports...
Bad Grainy display, Slow hard drive; no SSD option, Lacks USB-C connectivity, Optical drive is DVD, not Blu-ray...
Bottom line The Acer Aspire Z3 is a powerful all-in-one PC that handily speeds through tasks, but a coarse screen, a slow hard drive, and a dated design are turnoffs...
50%
pcmag.com
Updated:
2020-06-11 02:47:33
The Acer Aspire Z3 (AZ3-715-UR15) ($1,199.99) is a midrange all-in-one desktop with a 23.8-inch Full HD touch panel, a large hard drive, and very good multimedia and day-to-day performance, thanks to a powerful Core i7 processor and 16GB of RAM. However...
Good Solid performance, Lots of storage, HDMI-in and HDMI-out ports...
Bad Grainy display, Slow hard drive; no SSD option, Lacks USB-C connectivity, Optical drive is DVD, not Blu-ray...
Bottom line The Acer Aspire Z3 is a powerful all-in-one PC that handily speeds through tasks, but a coarse screen, a slow hard drive, and a dated design are turnoffs...
50%