location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AZ1-611-MW43
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.B0KAL.002
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White :
The short editorial description of Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White

19.5" LED, Intel Celeron J1900 (2 GHz, 2M Cache), 2GB SDRAM, 500GB SATA, Intel HD Graphics, DVD+/-RW, Gigabit Ethernet, 802.11 b/g/n, Windows 8.1, White/Orange
More>>>
Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White:
The official marketing text of Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White as supplied by the manufacturer

The all-in-one with all you need
Aspire Z1 series all-in-one PCs pack all the essential computing features you need in a slim and space-saving design – simple and functional.

Slim, with everything inside
An Aspire Z1 all-in-one has everything you need, including DVD drives and 10-point multi-touch screens, but has a very small footprint so it frees up much more desk space than a typical desktop PC. It is built into a panel that is 30 mm thin, and delivers a user-friendly and smooth computing experience.

Full HD visuals, great audio
These all-in-one PCs are great for enjoying movies and all that the web has to offer. Their Full HD displays show your favorite scenes perfectly, and their hi-fi speakers have built-in subwoofers that produce powerful sound, for immersive cinematic experiences.

HD webcam for great chats
They also feature built-in HD webcams, which work with the great screen and hi-fi speakers to give you brilliant face-to-face chats with friends, no matter where they are in the web-connected world.

Ergonomic and clutter-free
These all-in-one PCs sport adjustable stands that let you choose the most comfortable way to view anything, from browsing the web to watching your favorite movie. The stands also feature convenient cable management slots that help to organize your PC cables, keeping your desk clean and clutter-free.

Short summary description Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White:
This short summary of the Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AZ1-611-MW43, 19.5", Intel® Celeron®, 2 GB, 500 GB, Windows 8.1, Orange, White

Long summary description Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White:
This is an auto-generated long summary of Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 19.5" All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White based on the first three specs of the first five spec groups.

Acer Aspire AZ1-611-MW43. Product type: All-in-One PC. Display diagonal: 19.5", Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Orange, White

Display
Display diagonal *
19.5"
Full HD
No
LED backlight
Yes
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J1900
Processor cores
4
Processor threads
4
Processor boost frequency
2.42 GHz
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
64-bit computing
Yes
Thermal Design Power (TDP)
10 W
PCI Express slots version
2.0
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
B3
Processor codename
Bay Trail
Processor series
Intel Celeron Processor J1000 series for Desktop
FSB Parity
No
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4
Processor code
SR1SC
Tjunction
105 °C
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 2 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD speed
5400 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
688 MHz
On-board graphics card dynamic frequency (max)
854 MHz
Number of displays supported (on-board graphics)
2
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Ports & interfaces
Mini PCI Express slots
1
Design
Product color *
Orange, White
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
25 X 27 mm
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78867
Power
AC adapter power
45 W
Weight & dimensions
Width (with stand)
22.8" (578.2 mm)
Depth (with stand)
1.23" (31.2 mm)
Height (with stand)
12.8" (326.2 mm)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:34:27
Uk has collected 1 expert review for Acer Aspire AZ1-611-MW43 Intel® Celeron® J1900 49.5 cm (19.5") All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Orange, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%