location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP.HDB11.00A
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 12:14:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 2.5" 5400 RPM
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The short editorial description of Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

HDD 1TB, 2.5'', 5400RPM, USB 3.0, Black for Revo Build PC
More>>>
Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
The official marketing text of Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer

Upgrade the functionality of your Revo Build PC as you go with these magnetically connected modules. Choose from a number of different modules with various functionalities.

Short summary description Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Portable Hard Drive, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Acer Portable Hard Drive external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Acer Portable Hard Drive. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product color: Black

Hard drive
HDD capacity *
1 TB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Ports & interfaces
Wi-Fi *
No
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product color *
Black
LED indicators
Yes
Power
Bus powered *
USB
Other features
Compatibility
Revo Build M1-601, Revo Build M2-601
Connectivity technology
Wired