Acer logo

Acer Aspire 771 Intel® Core™ i5 i5-2400 23" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34276
Info modified on:
23 Jul 2024, 20:28:53
Short summary description Acer Aspire 771 Intel® Core™ i5 i5-2400 23" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Acer Aspire 771, 23", Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Aspire 771 Intel® Core™ i5 i5-2400 23" 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Acer Aspire 771. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.