location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXC-705-MO42
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DL.SXLAL.001
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - Intel® Core™ i3 i3-4160 3.6 GHz
  • - 6 GB DDR3-SDRAM
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN Wi-Fi 4 (802.11n) Bluetooth
  • - FreeDOS
Guarantee: 1 year
Long product name Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black :
The short editorial description of Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black

Intel Core i3-4160 (3M Cache, 3.60 GHz), 6GB DDR3, 1TB HDD, DVD±RW, Intel HD Graphics 4400, Gigabit Ethernet, 802.11 a/b/g/n, 220W, FreeDOS
More>>>
Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black:
The official marketing text of Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black as supplied by the manufacturer

Aspire X
One third the size, all the features
Maximize your creativity and your desk space, too. Small enough to fit almost anywhere, the compact Aspire X Series is just one-third the size of a tower PC, yet offers plenty of power and performance for your multimedia creativity and HD entertainment – plus, your all your media is shareable using Acer BYOC™ Apps.

Fits in well
Easy to place, easy to set up: Whether on a bookcase shelf, in a corner of your desk, or tucked underneath, this compact PC just fits. It's perfect for storing movies and media, as a gaming or learning machine in the kids' room, or as a homework tool for students in cramped dorms.

Full power
Finish tasks, watch video, play casual games, and keep in touch with friends -- all easy with next generation Intel® Core™ or new AMD processors, and display graphics ranging from integrated Intel® HD to NVIDIA® GeForce® or AMD Radeon™ display cards. Press the blue LED power button and command your world.

HD fun
Wonderfully compact -- and greatly entertaining -- the Aspire X Series is your high-definition multimedia center. Select models combine discrete graphics with HD audio for vividly accurate color and sound. Plus, you can easily take the multimedia experience to your big screen, thanks to the HDMI® port built into every Aspire X Series desktop.

Expandable
Add up to 16 GB of DDR3 memory for fast response in entertainment, gaming and design applications. Easily transfer media from your digital devices using the front-mounted card reader or speedy USB 3.0 ports. Plus, you have anytime, anywhere access to documents and media on all your devices with Acer BYOC™ Apps.

Short summary description Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black:
This short summary of the Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AXC-705-MO42, 3.6 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD±RW, FreeDOS

Long summary description Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black:
This is an auto-generated long summary of Acer Aspire AXC-705-MO42 Intel® Core™ i3 i3-4160 6 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop PC Black based on the first three specs of the first five spec groups.

Acer Aspire AXC-705-MO42. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4160
Processor cores
2
Processor threads
4
Processor frequency *
3.6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-4100 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
54 W
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA II
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Water cooling system
No
Product color *
Black
Performance
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PK
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77488
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
220 W
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
14.4" (367 mm)
Height *
10.6" (269.5 mm)
Packaging content
Display included *
Yes
Display diagonal
19.5"
Display type
LED
Display resolution
1600 x 900 pixels
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-x