location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Orion 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PO3-655
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG.E45ET.015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711474020802
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 15:32:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-14700F (33MB Cache)
  • - NVIDIA GeForce RTX 4070 SUPER (12GB GDDR6X)
  • - 32GB DDR5-SDRAM & 1000GB SSD
Long product name Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black :
The short editorial description of Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black

Intel Core i7-14700F (33MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 4070 SUPER (12GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black:
The official marketing text of Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black as supplied by the manufacturer

Within the confines of the Orion 3000 lays a monster in wait – a powerful, compact PC eager to put its 13th Gen Intel® Core™ i7 processor1 with its new performance hybrid architecture to the test.

BEYOND PERFORMANCE
Game, stream, edit – do it all – with a 13th Gen Intel® Core™ i7 Processor1 with its new performance hybrid architecture and GeForce RTX™ 3070 graphics. Tack on some high-speed DDR5 RAM for some of the fastest loading speeds.

NVIDIA® GEFORCE RTX™ 30 SERIES
These GPUs deliver the ultimate performance for gamers and creators. Powered by NVIDIA’s 2nd Gen RTX Ampere architecture – with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance.

BOOST PERFORMANCE WITH AI
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.

MORE IMMERSIVE EXPERIENCES
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics for gamers and creators – and runs fast thanks to 2nd gen RT Cores.

DIRECTX 12 ULTIMATE
GeForce RTX graphics cards deliver advanced DX12 features like ray tracing and variable rate shading, bringing games to life with ultra-realistic visual effects and faster frame rates.

LOAD FASTER, PLAY SOONER
With M.2 PCIe 4.0 SSDs and SATA3 HDD – you can quickly swap between and load apps with ease. And, with Gen5 on the horizon, having an upgradeable gaming PC means you can immediately swap out and upgrade when the time comes.

STAY FROSTY
The Orion 3000 sections off cooling between the CPU/GPU area and the power supply/hard drives. This cleaner airflow through the system and is empowered by new Predator FrostBlade™ 2.0 fans. Each of the fans includes four RGB LEDS and utilize a static pressure design to optimize cooling while reducing vibration and noise via sealed rifle bearings and a new arc-shaped design along the ends of the fins.

BE TRANSPARENT
Wreathed in darkened glass2, plastic, metal, and mesh – Orion’s obsidian-hued, spartan-inspired chassis blazes forth in brilliant RGB radiance for all to see. The addition of the optional EMI-Compliant side panel also keeps internals protected from outside interference.

LIGHT IT UP
Personalize the machine to your style with lights in all the right places with up to 16.7M colors at your avail. Make use of Pulsar Lighting via PredatorSense™ to customize to your heart’s content. Go with something simple or more complex and watch them spin up in a vivid spectrum of rainbow lighting.

JUST PLUG IN
Whether it’s on the desk or on the floor – sometimes you just and don’t feel like reaching behind the PC. Just give the USB ports (1x Type-A & 1xType-C) and ever-so convenient audio jacks a go.

KILLER ETHERNET
With the Intel® Killer E2600 Ethernet Controller, Intel® Wi-Fi 6E AX211 (Gig+)1, and Control Center 2.0, you have all the tools you need to clear out the online competition.

DTS:X® ULTRA
Turn any pair of headphones or speakers into a high-end 360° surround sound system – enabling you to experience your favorite movies, music and games with real-world spatial sound.

Short summary description Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black:
This short summary of the Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator PO3-655, Intel® Core™ i7, i7-14700F, 32 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black:
This is an auto-generated long summary of Acer Predator PO3-655 Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Desktop PC Black based on the first three specs of the first five spec groups.

Acer Predator PO3-655. Processor family: Intel® Core™ i7, Processor model: i7-14700F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070 SUPER. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700F
Processor cores
20
Processor threads
28
Processor boost frequency
5.4 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
33 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
32 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4070 SUPER
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6X
On-board graphics card model *
Not available
Graphics
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2x2 Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Product color *
Black
Performance
Market positioning
Gaming
Audio system
DTS:X Ultra
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
14.8" (377 mm)
Height *
15.2" (385 mm)
Packaging content
Display included *
No