location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NITRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
50
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N50-656
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG.E3UET.014
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121978203
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 14:59:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-14700F (33MB Cache)
  • - NVIDIA GeForce RTX 4060 (8GB GDDR6)
  • - 16GB DDR5-SDRAM & 1000GB SSD
Long product name Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black :
The short editorial description of Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black

Intel Core i7-14700F (33MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 4060 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:
The official marketing text of Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black as supplied by the manufacturer

Ignite your gaming passion with the Acer Nitro 50 gaming desktop. Powered by the latest Intel® Core™ 14th gen processors, NVIDIA® GeForce RTX™ 40 Series graphics, it's tailored for unmatched performance.

Game without Compromise
Be everything you want to be, ingame, and out with optimized performance and new features. Play harder and work smarter with Intel® Core ™ processors. And, with the addition of high-speed DDR5 RAM – any tasks you encounter are dealt with almost immediately.

Beyond Fast
NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. Experience lifelike virtual worlds, ultra-high FPS gaming, revolutionary new ways to create, and unprecedented workflow acceleration.

Speed Unleashed
Delve into lightning-fast load times with up to 1TB1 M.2 PCIe Gen4 SSD. Thanks to PCIe® 4.0 NVMe™ technology, you're all set for blazing performance, complemented by two additional bays for 3.5-inch HDD drives. Your games and software, will load quicker than ever.

Wireless Charging Perfection
Elevate your setup with the Nitro 50's integrated 10W wireless charging pad2. Positioned atop the desktop, it's convenience refined, ensuring your devices stay charged and ready for action.

Sleek & Bold Aesthetics
Dive into 2023 with the Nitro 50's striking design, showcasing vibrant red LEDs, aerodynamic contours, and cooling air-venting bezels. Its meticulously designed 18-liter chassis makes a statement, whether it's gracing your desk or settled on the floor.

Take Control with NitroSense
Configure your gaming scenarios, keep a close watch on your system's performance, or unleash your fans for peak frame rates. With the NitroSense utility app, every aspect of your PC is at your fingertips.

Short summary description Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:
This short summary of the Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer NITRO 50 N50-656, Intel® Core™ i7, i7-14700F, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:
This is an auto-generated long summary of Acer NITRO 50 N50-656 Intel® Core™ i7 i7-14700F 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black based on the first three specs of the first five spec groups.

Acer NITRO 50 N50-656. Processor family: Intel® Core™ i7, Processor model: i7-14700F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700F
Processor cores
20
Processor threads
28
Processor boost frequency
5.4 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
33 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
Graphics
Discrete graphics card *
Yes
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Graphics
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2x2 Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Product color *
Black
Performance
Market positioning
Gaming
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
15.2" (386 mm)
Height *
15.4" (392 mm)
Packaging content
Display included *
No
Cables included
AC