Acer Predator Orion 7000 650 I9K230GL, 3 GHz, Intel® Core™ i9, i9-13900KF, 32 GB, 1 TB, Windows 11 Home
Acer Predator Orion 7000 650 I9K230GL. Processor frequency: 3 GHz, Processor family: Intel® Core™ i9, Processor model: i9-13900KF. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4090. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 1200 W. Chassis type: Tower. Product type: PC. Product color: Black, Transparent