Acer logo

Acer NITRO N50-640 Intel® Core™ i5 i5-12400F 16 GB 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2556
Info modified on:
10 Aug 2024, 07:03:25
Short summary description Acer NITRO N50-640 Intel® Core™ i5 i5-12400F 16 GB 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Desktop PC Black:

Acer NITRO N50-640, 2.5 GHz, Intel® Core™ i5, i5-12400F, 16 GB, 1 TB, Windows 11

Long summary description Acer NITRO N50-640 Intel® Core™ i5 i5-12400F 16 GB 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Desktop PC Black:

Acer NITRO N50-640. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-12400F. Internal memory: 16 GB. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Wi-Fi. Operating system installed: Windows 11, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.