Acer logo

Acer NITRO 50 N50-620 Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Desktop PC Black

Data-sheet quality:
created/standardized by Icecat
Product views:
106128
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer NITRO 50 N50-620 Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Desktop PC Black:

Acer NITRO 50 N50-620, 2.5 GHz, Intel® Core™ i7, i7-11700F, 16 GB, 1.26 TB, Windows 10 Home

Long summary description Acer NITRO 50 N50-620 Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Desktop PC Black:

Acer NITRO 50 N50-620. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 19.6 lbs (8.9 kg). Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.