Acer logo

Acer Predator PO3-600 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39412
Info modified on:
14 Mar 2024, 18:08:01
Short summary description Acer Predator PO3-600 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Desktop PC Black:

Acer Predator PO3-600, 3.2 GHz, Intel® Core™ i7, 16 GB, 2.51 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator PO3-600 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Desktop PC Black:

Acer Predator PO3-600. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.