Acer logo

Acer Predator G6-720 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36830
Info modified on:
10 Aug 2024, 10:46:40
Long product name Acer Predator G6-720 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Intel Core i7-7700K (4.2GHz), 32GB DDR4, 2TB HDD + 512GB SSD, NVIDIA GeForce GTX 1080 11GB, Gigabit Ethernet, Windows 10 Home 64-bit

Acer Predator G6-720 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Predator G6
They call it the machine. Fight on the forefront of intergalactic gaming with a commanding advantage.

Brutal Power
See that big "Turbo" button? Push it for instant overclocking and strap in for an epic session of intense gaming.

IceTunnel
Gaming is hot, so stay cool with IceTunnel cooling system. Multiple air intake zones on the front and left side of the machine create a powerful airflow that efficiently pushes out hot internal air.

The Future Is Now
Crush 4K gaming and prepare for virtual reality with the cutting-edge of ultimate gaming hardware.

Growl Lights
When you enter turbo mode, the Growl Lights come to life, providing an aggressive red accent on both sides of the case.

Front
Easy-swap expansion bay, accessible ports and headset cradle are ready for victory.

Back
Intimidating armor-inspired design and plenty of ports make this a real gaming machine.

Amped Up
SoundBlaster X-Fi MB5 is ready to immerse you in glorious gaming audio. Amplify enemy footsteps, mask your voice and more.

Easy-Swap Expansion
Is your game library as big as ours? Easy-Swap expansion bay lets you switch drives without a hassle.

Headset Cradle
When you're not commanding your team or intimidating enemies, hang your headset on this convenient pop-out cradle.

Unleash The Fury
You already know what's inside. Power-up for galactic domination with the latest top-end NVIDIA® and Intel® hardware.

Short summary description Acer Predator G6-720 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Acer Predator G6-720, 4.2 GHz, Intel® Core™ i7, 32 GB, 2.51 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Predator G6-720 Intel® Core™ i7 i7-7700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black:

Acer Predator G6-720. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.