location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3-710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG.E08EF.010
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:27:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black 500 W
  • - Intel® Core™ i7 i7-7700 3.6 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GTX 1070 8 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black :
The short editorial description of Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black

Intel Core i7-7700 (3.6GHz), 16GB DDR4, 1TB HDD + 128GB SSD, NVIDIA GeForce GTX 1070 8GB, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.0 + LE, Windows 10 Home 64-bit
More>>>
Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black:
The official marketing text of Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black as supplied by the manufacturer

Predator G3
Prepare for conquest. Fight on the forefront of intergalactic gaming with a commanding advantage.

Gaming Platform
Behold an innovative and powerful platform that’s ready to launch you into the world of PC gaming.

Front
Easy-Swap expansion bay, accessible ports and headset cradle are ready for victory.

Back
Intimidating armor-inspired design and plenty of ports make this a real gaming machine.

Amped Up
Sound BlasterTM Cinema 2 is ready to immerse you in glorious gaming audio with epic surround sound effects.

Easy-Swap Expansion
Is your game library as big as ours? Easy-Swap expansion bay lets you switch drives without a hassle.

Headset Cradle
When you’re not commanding your team or intimidating enemies, hang your headset on this convenient pop-out cradle.

Unleash The Fury
You already know what’s inside. Power-up for galactic domination with the latest NVIDIA® and Intel® hardware.

Short summary description Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black:
This short summary of the Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator G3-710, 3.6 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black:
This is an auto-generated long summary of Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Acer Predator G3-710. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
Number of discrete graphics cards
1
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ports & interfaces
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Placement supported
Vertical
Product color *
Black
Performance
Market positioning
Gaming
Motherboard chipset
Intel® B150
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
500 W
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
16.1" (409 mm)
Height *
20.1" (510 mm)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2018-02-20 01:42:49
Uk has collected 11 expert reviews for Acer Predator G3-710 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcpowerplay.com.au
Updated:
2018-02-20 01:42:49
Buying a pre-built gaming PC from a mass-manufacturer like Acer brings a few key benefits with it. For starters, you won't need to shed any blood inside the case when you're trying to bung your graphics card under the drive cages. Secondly, if anything go...
Good Excellent gaming GPU, Speedy M.2 SSD, Large 1TB HDD...
Bad Terrible GPU, Very limited expandability...
Bottom line Acer has forgotten that a gaming machine needs a decent CPU and GPU to build a truly-game ready machine...
0%
techradar.com
Updated:
2018-02-20 01:42:49
Acer's revamped gaming systems mark a renewed focus on high-end performance from the global firm. Machines like the G3-710 bear the new Predator brand alongside some of the most outlandish design we've seen for ages. But can it help the G3 beat the compet...
Good Handles 1080p gaming, Reasonable Core i5 processor, Striking physical design...
Bad Inconsistent case quality, Not possible to upgrade, Many more tempting rivals...
Bottom line Acer's striking Predator PC can handle 1080p games, but it's underwhelming in many important areas – and other gaming systems offer far more for similar cash...
60%
techradar.com/au/
Updated:
2018-02-20 01:42:49
Acer's revamped gaming systems mark a renewed focus on high-end performance from the global firm. Machines like the G3-710 bear the new Predator brand alongside some of the most outlandish design we've seen for ages. But can it help the G3 beat the compet...
Good Handles 1080p gaming, Reasonable Core i5 processor, Striking physical design...
Bad Inconsistent case quality, Not possible to upgrade, Many more tempting rivals...
Bottom line Acer's striking Predator PC can handle 1080p games, but it's underwhelming in many important areas – and other gaming systems offer far more for similar cash...
60%
trustedreviews.com
Updated:
2018-02-20 01:42:49
What is the Acer Predator G3-710? This striking machine is Acer's latest attempt to gain a foothold in the lucrative gaming market. The Predator G3-710 is an mean-looking system that aims to blast through top titles at 1080p. The Predator faces an uphill...
Good Plays 1080p games smoothly, Aggressive, striking design, Decent Core i5 processor...
Bad Untidy, underwhelming interior, Lack of upgrade potential, Mediocre components, Rivals are far better...
Bottom line Acer Predator G3-710 – Performance This machine is designed for 1080p playback, and there's no denying its single-screen gaming abilities. In BioShock Infinite it handled 1080p gaming at Ultra quality at 38fps, and it was one frame faster when running Gra...
50%