location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.N300H.001
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - SDRAM 0.064 GB
  • - 0.266 GHz
  • - Lithium-Ion (Li-Ion) 1000 mAh
Guarantee: 1 year send-in with International Travellers Warranty
Long product name Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g) :
The short editorial description of Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g)

PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR
More>>>
Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g):
The official marketing text of Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g) as supplied by the manufacturer

Effortless connectivity
Convenient expansion
Elegant design
State-of-the-art technology
The new Acer N30 is a slim, compact Pocket PC that utilises Microsoft® Windows® Mobile™ 2003 Pocket PC Premium Edition and boasts a powerful processor, integrated Bluetooth, in addition to a vast range of expansion options to maximize functionality.The n30-Series colour handheld is designed with integrated Bluetooth to liberate you from the tangle of wires and broaden the functionality beyond your wildest dreams; for example in combination with a mobile phone the n30 acts as a GPRS modem; it can also be used for wireless sync’ing and to connect to a Bluetooth GPS receiver and other Bluetooth integrated devices. Via SDIO/MMC slot and the USB host 1.1. slot the Acer n30 can be configured with external peripherals for even greater functionality for example wireless LAN, memory cards. The 3-in-1 synch cable allows you to connect The Acer “n” models combine the portability of handhelds with the extended functionality provided by the Pocket PC platform. Featuring an elegant design and excellent functionality, the “n” series satisfies the needs of even the most sophisticated, quality-conscious users.

Short summary description Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g):
This short summary of the Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, SDRAM

Long summary description Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g):
This is an auto-generated long summary of Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR handheld mobile computer 3.5" 240 x 320 pixels 4.59 oz (130 g) based on the first three specs of the first five spec groups.

Acer PDA N30 266MHz 64MB 32MB Flash3.5"TFT FR. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.266 GHz

Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Internal memory type
SDRAM
Processor
Processor frequency *
0.266 GHz
GPS Performance
GPS (satellite) *
No
Performance
RFID reader *
No
Barcode reader *
No
Power
Battery capacity *
1000 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Weight & dimensions
Weight *
4.59 oz (130 g)
Width
4.65" (118 mm)
Depth
2.8" (71 mm)
Height
0.512" (13 mm)