location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
e360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H080T.097
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - GPS (satellite)
  • - Lithium-Ion (Li-Ion) 1100 mAh
Long product name Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g) :
The short editorial description of Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g)

2.8" Screen, 300MHz CPU, 64Mb RAM/64 Mb ROM, Sirf III Chipset, UK & Europe maps on 2Gb SD card, Destinator 6 software, TMC
More>>>
Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g):
The official marketing text of Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g) as supplied by the manufacturer

- Plug & Drive
- Simple finger-tip operable
- Crystal clear screen, even in direct sunlight
- True Mobile Travel Companion
- MP3 Player
- Self Explaining

Acer e300 Travel Companion, a true mobile all-in-one navigation system designed for frequent travellers looking for an ultra-compact, complete and intelligent in-car navigation solution. Easy to install; easy to transfer. Smaller and lighter than a wallet, the Acer e300 is conceived as an in-car mobile navigation device, though it will take you directly to your destination, even when walking or using the bike*. Latest GPS technology and maps enable the Acer e300 to create the most suitable route. The speakers are clear and if you need to have a look, the optimised, bright display immediately shows the status of your trip even in direct sunlight. The Acer e300 can be used either in landscape or portrait mode following your preferences and usage, making street and city names as visible as possible. The Acer e300, your true mobile Travel Companion, supports 17 languages and is self explainatory thanks to its installation wizard, first time tutorials and pop-up menus. Completely intuitive it provides a great navigation experience supported by simplified Point of Interest (POI) functions and advanced trip planning & route optimisation features that also plan interim stops. For more fun on the move, the versatile e300 provides simultaneous navigation and music listening thanks to the integrated MP3 player. In addition, a photo viewer is also aboard to carry your digital memories wherever you go. Thanks to it exchangeable battery and possibility to charge via Mini-USB (e.g. via AC-Adapter, Car-Charger or your Notebook), you will never lose your way again.

Short summary description Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g):
This short summary of the Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer e360, 2.8", 240 x 320 pixels, TFT, 0.064 GB, 0.064 GB, 0.3 GHz

Long summary description Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g):
This is an auto-generated long summary of Acer e360 handheld mobile computer 2.8" 240 x 320 pixels 4.59 oz (130 g) based on the first three specs of the first five spec groups.

Acer e360. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.064 GB. Processor frequency: 0.3 GHz

Display
Display
TFT
Display diagonal *
2.8"
Display resolution *
240 x 320 pixels
Memory
Internal memory *
0.064 GB
Flash memory *
0.064 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
Samsung S3C2442XL
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Audio
Speakers
Yes
Audio
Audio formats supported
MP3, WAV
Ports & interfaces
Headphone outputs
1
Performance
Phone function *
No
Software
Bundled software
Destinator 6
Power
Battery capacity *
1100 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
4.59 oz (130 g)
Width
2.3" (58.4 mm)
Depth
4.06" (103 mm)
Height
0.689" (17.5 mm)