location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
c531 in English
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H070N.279
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g) :
The short editorial description of Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g)

300MHz processor, 64MB RAM, 128MB Flash, 2.8" TFT (320 x 240 QVGA), Microsoft® Windows Mobile™ Version 5.0 Software for Pocket PC, integrated SiRF® Star III low power and high sensitivity chip GPS antenna, SD/MMC, rechargeable 1200mAh Li-ion battery, Bluetooth, Wireless LAN, incl. car holder & car charger, 512MB SD card BeNeLux pre-installed + licensed ALK map CD for Western Europe, Q3/06 maps
More>>>
Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g):
The official marketing text of Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g) as supplied by the manufacturer

Full-functionality and design
With mobile-users and road warriors in mind, Acer has developed the c-500 GPS Pocket PC series to achieve the perfect balance between a multi-functional product and minimum weight. Light, at only 122 grams, and a compact design ( 58 (L) x 108 (W) x 16.8 (H) mm ) ensure maximum ergonomics and absolute comfort when holding the device. For a clear view of on-screen data and maximum ease of use, the c-500 series is equipped with a bright and well-contrasted 2.8” screen that can be fingertip-operated in navigation mode.;

Latest in Portable Navigation technology
The c-500 Series offers the best GPS technology available to guarantee efficient and reliable navigation: SirfStarIII LP GPS receiver and Navteq pre-installed Navteq pre-installed maps (latest 2006 issues). High signal sensitivity allows fast fix and re-fix, allowing maximum precision in detecting your position, and strongly decreasing power consumption. When travelling, route planning and optimisation can be extremely useful: the Acer c-500 Series comes with the Powerful Trip Planning (PTP) feature that intelligently organises the route also detecting the best places to stop, maybe coinciding with a Point of Interest, (POI) such as a Bank, a Golf Course or the Service Station. The c-500 series lists several categories of Point of Interest, (POI) that can be updated over the Internet

Special Navigation features
While driving, it is better to reduce the time spent looking at the screen. Therefore, the Acer c-500 Series can activate an useful function that simplifies the map view by showing a single, easy-to-read yellow arrow indicating the route. This helps you immediately detect the next course change while remaining concentrated on the driving. Further ease of use comes in the form of the ‘Type Ahead’ feature, a function that provides aided address entry by eliminating redundant address combinations as you type, saving time and energy and making your journey both relaxing and effortless. In addition users will find the C500 series versatile in viewing modes (2D, 3D day and night) , in route modes (pedestrian, car, planning) and in all the other navigation functionality packed into this slim and sexy device.

Powerful Pocket PC
Wireless and GPS coverage enable your crucial information to follow you, wherever you are. To keep you connected to company networks or your personal wireless devices, to hook up to the Internet, download emails and get the latest updates, the Acer c-500 series features integrated wireless connectivity: Bluetooth (c510) / both Bluetooth and Wi-Fi technologies (c530). The new Acer GPS Pocket PC runs the latest Microsoft Windows Mobile 5.0 operating system that provides a complete package of office applications such as Pocket Outlook, MSN, EMail, Word, Excel and the new Power Point Mobile.

Short summary description Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g):
This short summary of the Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer c531 in English, 2.8", 240 x 320 pixels, TFT, 0.064 GB, 0.128 GB, 0.3 GHz

Long summary description Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g):
This is an auto-generated long summary of Acer c531 in English handheld mobile computer 2.8" 240 x 320 pixels 4.3 oz (122 g) based on the first three specs of the first five spec groups.

Acer c531 in English. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.3 GHz

Display
Display
TFT
Display diagonal *
2.8"
Display resolution *
240 x 320 pixels
Memory
Internal memory *
0.064 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
Samsung S3C2442XL
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
Headphone outputs
1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
Outlook Mobile, Word Mobile, Excel Mobile, PowerPoint Mobile Windows Media Player 10 Mobile, Internet Explorer Mobile, Voice recorder, Calculator, Games, File, Microsoft ActiveSync 4.2, Pictures & Videos, Lunar View2, Pocket MSN, Backup/restore, System Info, Terminal Services Client3, Pocket TV Enterprise Edition, Play back MPEG 1 video files
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
4.3 oz (122 g)
Width
4.25" (108 mm)
Depth
2.28" (58 mm)
Height
0.661" (16.8 mm)
Wireless LAN features
Wireless technology
IEEE 802.11b/g