location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer d150 Portable navigator LCD 10.6 oz (300 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
d150 Portable Navigator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H040K.014
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:43:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer d150 Portable navigator LCD 10.6 oz (300 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking) Auto
  • - 240 x 320 pixels
  • - Lithium-Ion (Li-Ion) 2200 mAh
More>>>
Short summary description Acer d150 Portable navigator LCD 10.6 oz (300 g):
This short summary of the Acer d150 Portable navigator LCD 10.6 oz (300 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer d150 Portable Navigator, 12 channels, 240 x 320 pixels, LCD, ARM920T, Touch Screen, Lithium-Ion (Li-Ion)

Long summary description Acer d150 Portable navigator LCD 10.6 oz (300 g):
This is an auto-generated long summary of Acer d150 Portable navigator LCD 10.6 oz (300 g) based on the first three specs of the first five spec groups.

Acer d150 Portable Navigator. Channels quantity: 12 channels. Display resolution: 240 x 320 pixels, Display: LCD. Processor model: ARM920T. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2200 mAh

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
Yes
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Navigation
Number of waypoints
No
Barometric altimeter
No
Electronic compass
No
GPS Performance
WAAS capability
No
Channels quantity
12 channels
Display
Display
LCD
Display resolution *
240 x 320 pixels
Display size (HxV) (imperial)
3.5
Network
Bluetooth *
No
Performance
Processor model
ARM920T
Design
Interface type
Touch Screen
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
2200 mAh
Weight & dimensions
Weight *
10.6 oz (300 g)
Width
4.45" (113 mm)
Depth
3.84" (97.6 mm)
Height
1.97" (50 mm)
Other features
Basemap
Yes
Internal memory
32 MB
Bundled hardware
Car holder, carcharger, 256MB SD Benelux preinstalled + European maps on CD