location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
n310
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H020N.010
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.7" 640 x 480 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
Guarantee: One year.
Long product name Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g) :
The short editorial description of Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g)

n310 Handheld (300MHz, 64M RAM, 64M ROM, BT) in E, for UK
More>>>
Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g):
The official marketing text of Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g) as supplied by the manufacturer

- Ultra-slim and compact
- A high-brightness 3.7" TFT LCD with 480 x 640 VGA resolution endows the Acer n300 with the capability to clearly display images in vivid color.
- Microsoft® Windows Mobile™ Version 5.0 Software for Pocket PC Premium Edition delivers a host of advanced features
- Built-in Bluetooth® 1.2 permits effortless sharing of data between all Bluetooth® devices.
- 64/128 MB of flash ROM affords plenty of storage space for users to carry their documents and multimedia files with them.

Designed for essential productivity, the Acer n300 possesses a high-brightness 3.7" VGA-quality display, the latest Microsoft® Windows Mobile™ Version 5.0 Software, a powerful processor and optional wireless connectivity, for fast, versatile mobile computing.

Short summary description Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g):
This short summary of the Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer n310, 3.7", 640 x 480 pixels, TFT, 65536 colors, 0.064 GB, 0.064 GB

Long summary description Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g):
This is an auto-generated long summary of Acer n310 handheld mobile computer 3.7" 640 x 480 pixels 4.66 oz (132 g) based on the first three specs of the first five spec groups.

Acer n310. Display diagonal: 3.7", Display resolution: 640 x 480 pixels. Internal memory: 0.064 GB, Flash memory: 0.064 GB. Processor frequency: 0.3 GHz

Display
Display
TFT
Display diagonal *
3.7"
Display resolution *
640 x 480 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Flash memory *
0.064 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
Samsung S3C2440
Network
Bluetooth *
Yes
GPS Performance
GPS (satellite) *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
I/O ports
1 x USB Host/Client 1.1 1 x Serial
Headphone outputs
1
Performance
Phone function *
No
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Weight & dimensions
Weight *
4.66 oz (132 g)
Width
4.33" (110 mm)
Depth
2.76" (70 mm)
Height
0.539" (13.7 mm)