location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC Adapter Aspire 1700 power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter Aspire 1700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.A0801.001
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer AC Adapter Aspire 1700 power adapter/inverter :
The short editorial description of Acer AC Adapter Aspire 1700 power adapter/inverter

AC Adapter Aspire 1700
More>>>
Acer AC Adapter Aspire 1700 power adapter/inverter:
The official marketing text of Acer AC Adapter Aspire 1700 power adapter/inverter as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer AC Adapter Aspire 1700 power adapter/inverter:
This short summary of the Acer AC Adapter Aspire 1700 power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AC Adapter Aspire 1700, 90-264 V, 19 V, 150 W, 8.47 oz (240 g), 1.38 x 4.33 x 0.591" (35 x 110 x 15 mm)

Long summary description Acer AC Adapter Aspire 1700 power adapter/inverter:
This is an auto-generated long summary of Acer AC Adapter Aspire 1700 power adapter/inverter based on the first three specs of the first five spec groups.

Acer AC Adapter Aspire 1700. Input voltage: 90-264 V, Output voltage: 19 V. Capacity: 150 W. Weight: 8.47 oz (240 g). Dimensions (WxDxH): 1.38 x 4.33 x 0.591" (35 x 110 x 15 mm)

Features
Input voltage *
90-264 V
Output voltage *
19 V
Power
Capacity
150 W
Weight & dimensions
Weight
8.47 oz (240 g)
Other features
Dimensions (WxDxH)
1.38 x 4.33 x 0.591" (35 x 110 x 15 mm)
Brand Image Article code product Stock Price from
Acer AC Adapter power adapter/inverter 135 W Black Acer AC Adapter power adapter/inverter 135 W Black
(show image)
AP.13506.006 AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Acer AC Adapter power adapter/inverter 90 W Black Acer AC Adapter power adapter/inverter 90 W Black
(show image)
AP.09001.003 AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)