location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AC 19V 90W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC 19V 90W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.09001.031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4052739997515
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 16:54:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AC 19V 90W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name Acer AC 19V 90W power adapter/inverter Indoor Black :
The short editorial description of Acer AC 19V 90W power adapter/inverter Indoor Black

AC 19V 90W laptop power adapter
More>>>
Acer AC 19V 90W power adapter/inverter Indoor Black:
The official marketing text of Acer AC 19V 90W power adapter/inverter Indoor Black as supplied by the manufacturer

Choose an Acer AC adapter for your home or office.

Short summary description Acer AC 19V 90W power adapter/inverter Indoor Black:
This short summary of the Acer AC 19V 90W power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AC 19V 90W, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description Acer AC 19V 90W power adapter/inverter Indoor Black:
This is an auto-generated long summary of Acer AC 19V 90W power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Acer AC 19V 90W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 5.24" (133 mm), Depth: 2.28" (58 mm), Height: 1.26" (32 mm). Cables included: AC

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Features
Compatibility
Acer Aspire 3750G, Aspire 3750ZG, Aspire 3820G, Aspire 3820TZG, Aspire 3830G, Aspire 3830TG, Aspire 4741ZG, Aspire 4743G, Aspire 4750G, Aspire 4755, Aspire 4755G, Aspire 4830G, Aspire 4830TG, Aspire 5552G, Aspire 5750, Aspire 5750G, Aspire 5820TZG, Aspire 5830TG, Aspire 5951G, Aspire 7551G, Aspire 7552G, Aspire 7560G, Aspire 7741G, Aspire 7750G, Aspire 7750ZG, Travelmate 4740G, Travelmate 4750G, Travelmate 5760, Travelmate 5760G, Travelmate 5760ZG, Travelmate 6594G, Travelmate 7750, Travelmate 7750G, Travelmate 7750ZG, eMachines D640G, eMachines D730G, eMachines D730ZG
Design
Product color *
Black
LED indicators
Yes
Weight & dimensions
Width
5.24" (133 mm)
Depth
2.28" (58 mm)
Height
1.26" (32 mm)
Packaging data
Cables included
AC
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)