location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X3200-Quad Intel® Itanium® 9550 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9400 GT Windows Vista Home Premium Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire X3200-Quad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.3PR75.TCP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire X3200-Quad Intel® Itanium® 9550 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9400 GT Windows Vista Home Premium Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Itanium® 9550 2.4 GHz
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 640 GB Card reader integrated
  • - NVIDIA® GeForce® 9400 GT 256 GB
  • - Windows Vista Home Premium
More>>>
Short summary description Acer Aspire X3200-Quad Intel® Itanium® 9550 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9400 GT Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire X3200-Quad Intel® Itanium® 9550 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9400 GT Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire X3200-Quad, 2.4 GHz, Intel® Itanium®, 9550, 4 GB, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire X3200-Quad Intel® Itanium® 9550 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9400 GT Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire X3200-Quad Intel® Itanium® 9550 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9400 GT Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.

Acer Aspire X3200-Quad. Processor frequency: 2.4 GHz, Processor family: Intel® Itanium®, Processor model: 9550. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9400 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Itanium®
Processor model *
9550
Processor cores
4
Processor threads
8
Processor frequency *
2.4 GHz
Processor socket
LGA 1248 (Socket TW)
Processor cache
32 MB
Processor cache type
L3
System bus rate
6.4 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor series
Intel Itanium 9500 Series
Processor codename
Poulson
Thermal Design Power (TDP)
170 W
Tjunction
95 °C
Stepping
D0
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
640 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9400 GT
Discrete graphics card memory
256 GB
Maximum graphics card memory
1.663 GB
Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Trial software
Microsoft Office 2007 (60D), Free Antivirus, eSobi v2,0 Lite (90D)
Bundled software
Microsoft Works 8.5, Adobe Reader 7.0, Acer Arcade Live, Quick Burning (NTI CD-Maker Gold), Acer Empowering Technology
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SR0SY
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
71700
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
17.4" (441.5 mm)
Height *
14.4" (367 mm)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet