Acer logo

Acer Aspire T671-19 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Mini Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113116
Info modified on:
19 Mar 2021, 15:59:20
Long product name Acer Aspire T671-19 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Mini Tower PC:

Legitieme Windows Vista™ Home Premium, Intel® Pentium® D processor 915 (2.8GHz/FSB800/2x 2M), 1024MB DDR II, 250GB 7200rpm, DVD-RW Multi, ATI Xpress® 1250 max. 384MB HM, 18-in-1 card reader, Lan 10/100/1000, incl. PS/2 keyboard & wheel mouse + 19" Widescreen LCD in the Box

Acer Aspire T671-19 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Mini Tower PC:

The Aspire T671 is designed from the bottom up to offer a competitive richly featured Vista Home Premium solution. Supporting CPUs from Intel® Celeron up to Intel® Core™2 Duo processors combined with an industry leading standard of integrated graphics as well as dual channel memory support, the T671 is a Premium winner.

Short summary description Acer Aspire T671-19 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Mini Tower PC:

Acer Aspire T671-19, 2.8 GHz, Intel® Pentium® D, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire T671-19 Intel® Pentium® D 915 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Mini Tower PC:

Acer Aspire T671-19. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 915. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Home Premium. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.