location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T180 & 19" Widescreen LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97.DGB7Z.THP
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - AMD Turion 3800+ 2 GHz
  • - 1 GB DDR2-SDRAM
  • - 250 GB DVD±RW
  • - NVIDIA GeForce 6100
  • - Windows Vista Home Premium
Long product name Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC :
The short editorial description of Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC

Legitieme Windows Vista™ Home Premium, AMD Turion™ 64 X2 Dual-Core processor 3800+, 1024MB DDR II, 250GB 7200rpm, DVD-RW Multi, nVidia GF6100 256MB TC, 9-in-1 card reader, Lan 10/100/1000, no TV-tuner & remote control, incl. PS/2 keyboard & scroll mouse + 19" Widescreen LCD in the Box
More>>>
Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC:
The official marketing text of Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC as supplied by the manufacturer

The Aspire T180 brings traditionally higher technology levels into aggressive value pricepoints. The T180 marks the entry of premium graphic capability and expansion where previously not expected.

Short summary description Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC:
This short summary of the Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire T180 & 19" Widescreen LCD, 2 GHz, AMD Turion, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC:
This is an auto-generated long summary of Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC based on the first three specs of the first five spec groups.

Acer Aspire T180 & 19" Widescreen LCD. Processor frequency: 2 GHz, Processor family: AMD Turion, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 6100. Operating system installed: Windows Vista Home Premium. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD Turion
Processor model *
3800+
Processor frequency *
2 GHz
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA GeForce 6100
Maximum graphics card memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-in
Yes
Ports & interfaces
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Adobe Acrobat Reader 7.0, Cyberlink Power DVD 6, NTI CD-Maker Gold, Self Burn Recovery, Acer Empowering Framework, Acer eRecovery Management, Acer eDataSecurity Management, Acer ePerformance Management, Acer e-Mode, Acer e-Console
Weight & dimensions
Width *
7.2" (183 mm)
Depth *
17.9" (455 mm)
Height *
14.6" (370 mm)
Packaging content
Display included *
Yes
Display diagonal
19"
Other features
Display
TFT
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:39:09
Uk has collected 1 expert review for Acer Aspire T180 & 19" Widescreen LCD AMD Turion 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Premium Mini Tower PC and the rating is 59 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
59%
Source Review comments Score
computershopper.com
Updated:
2011-09-25 05:39:05
With computers, as with much else in life, prices can be misleading. The Acer Aspire T180 budget desktop costs a bit less than some other budget PCs weve reviewed recently: $429. But even by the modest standards of other under-$500 system...
Good Expandable; decent software selection...
Bad Poor performance for the price; limited warranty coverage...
Bottom line Acers $499.95 Aspire T180 is a budget desktop that delivers poor performance, thanks to its comparatively anemic components...
59%