Acer logo

Acer Aspire M1100 AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1200 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157815
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1100 AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1200 Windows Vista Home Premium Tower PC:

Acer Aspire M1100, 2.2 GHz, AMD Athlon, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M1100 AMD Athlon 4200+ 1 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1200 Windows Vista Home Premium Tower PC:

Acer Aspire M1100. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 4200+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1200. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.